Lenovo Dual-Core Intel Xeon Processor X5260, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, Tray, X5260, 3.33 GHz
Lenovo Dual-Core Intel Xeon Processor X5260. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server