Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23094968 data-sheets &
28314 brands
– register (free)
Laptops
Lenovo 3000 G530 Intel® Core™2 Duo T6500 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black
Lenovo 3000 G530 Intel® Core™2 Duo T6500 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows XP Professional Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo 444638U
XML doc
Icecat LIVE: JS for Lenovo 444638U
Icecat Live DOC
JSON product data for Lenovo 444638U
JSON DOC
CSV product data for Lenovo 444638U
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
3000
Product series:
G
Product name:
G530
Product code:
444638U
Category:
Laptops
Icecat Product ID:
8690775
Data-sheet quality:
created/standardized by Icecat
Product views:
37597
Info modified on:
24 Jan 2025, 20:32:27
Lenovo 444638U (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo 444638U
XML doc
Icecat LIVE: JS for Lenovo 444638U
Icecat Live DOC
JSON product data for Lenovo 444638U
JSON DOC
CSV product data for Lenovo 444638U
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE