Lenovo logo

Lenovo ThinkVision L194 computer monitor 48.3 cm (19") 1440 x 900 pixels HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77155
Info modified on:
22 Aug 2022, 16:26:16
Short summary description Lenovo ThinkVision L194 computer monitor 48.3 cm (19") 1440 x 900 pixels HD LED Black:

Lenovo ThinkVision L194, 48.3 cm (19"), 1440 x 900 pixels, HD, LCD, 5 ms, Black

Long summary description Lenovo ThinkVision L194 computer monitor 48.3 cm (19") 1440 x 900 pixels HD LED Black:

Lenovo ThinkVision L194. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.