Lenovo ThinkVision L197w, 48.3 cm (19"), 1440 x 900 pixels, HD, LED, 5 ms, Black
Lenovo ThinkVision L197w. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black