location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation 450GB SAS HDD internal hard drive 15000 RPM 16 MB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkStation 450GB SAS HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43N3424
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884942654466 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:49:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation 450GB SAS HDD internal hard drive 15000 RPM 16 MB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 450 GB 15000 RPM SAS
  • - Server/workstation
  • - Storage drive buffer size: 16 MB
  • - SMART technology
Warranty: 3 years
Long product name Lenovo ThinkStation 450GB SAS HDD internal hard drive 15000 RPM 16 MB :
The long product name of Lenovo ThinkStation 450GB SAS HDD internal hard drive 15000 RPM 16 MB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkStation 450GB 15K rpm SAS Hard Drive, S.M.A.R.T.
More>>>
Lenovo ThinkStation 450GB SAS HDD internal hard drive 15000 RPM 16 MB:
The official description of Lenovo ThinkStation 450GB SAS HDD internal hard drive 15000 RPM 16 MB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo extends its line of outstanding hard drive options with the 450GB 15k rpm Serial Attached SCSI (SAS) Hard Drive for selected models of Lenovo ThinkStation systems. ThinkStation 15k rpm SAS Hard Drives combine perpendicular recording, giant magneto-resistive (GMR) heads, partial response/maximum-likelihood read channel electronics, embedded servo technology, and a SAS interface to provide high-performance, high-capacity data storage for engineering workstations. SAS Hard Drives feature S.M.A.R.T., which can warn of predictable impending hard drive failure. S.M.A.R.T. is compatible with ThinkVantage Rescue and Recovery software, available separately, which can perform unattended backup of customer data from the drive before failure. Drives predicting failure within the limited warranty period are eligible for warranty replacement. ThinkStation SAS Hard Drives benefit from outstanding Lenovo drive quality, reliability, compatibility, and testing programs. As one of the premier PC system manufacturers, Lenovo installs millions of hard drives per year. Ongoing quality management in support of these products provide Lenovo options customers with drives continually selected from among the highest-quality hard drives available. Offered with a three-year limited warranty, these drives assume the warranty terms of the Lenovo PC system in which they are installed. This means that when they are installed in selected Lenovo PCs, the drives may be eligible for on-site service for up to three years.

Short summary description Lenovo ThinkStation 450GB SAS HDD internal hard drive 15000 RPM 16 MB:
This short summary of the Lenovo ThinkStation 450GB SAS HDD internal hard drive 15000 RPM 16 MB data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation 450GB SAS HDD, 450 GB, 15000 RPM, 16 MB, SAS

Long summary description Lenovo ThinkStation 450GB SAS HDD internal hard drive 15000 RPM 16 MB:
This is an auto-generated long summary of Lenovo ThinkStation 450GB SAS HDD internal hard drive 15000 RPM 16 MB based on the first three specs of the first five spec groups.

Lenovo ThinkStation 450GB SAS HDD. HDD capacity: 450 GB, HDD speed: 15000 RPM, Storage drive buffer size: 16 MB, Interface: SAS

Features
HDD capacity *
450 GB
HDD speed *
15000 RPM
Storage drive buffer size *
16 MB
Interface *
SAS
Component for *
Server/workstation
Read seek time
3.5 ms
Average latency
2 ms
SMART technology
Yes
Weight & dimensions
Width
4 in
Height
1 in
Depth
5.8 in
Other features
HDD transfer rate
300 Mbit/s
Internal
Yes
Mac compatibility
No
Compatible operating systems
Windows 7