location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-1650 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV485MX
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:35:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-1650 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 800 W
  • - Intel® Xeon® E5 Family E5-1650 3.2 GHz
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 256 GB SSD DVD±RW
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3 year
Long product name Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-1650 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black :
The long product name of Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-1650 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-1650 (3.2 GHz), 8GB DDR3 SDRAM, 256GB SSD, 800W, 17.5kg, Windows 7 Professional 64-bit
More>>>
Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-1650 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black:
The official description of Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-1650 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo ThinkStation S30
The Lenovo ThinkStation S30 is the essential workstation for professionals who want both value and performance - from 2D and 3D digital content creators and users of mid-range CAD and EDA applications, to finance and medical professionals. The S30 comes with the latest Xeon® processor technology with faster memory performance (up to 1600 MHz), while supporting powerful discrete graphic solutions from NVIDIA, including Maximus with Quadro and Tesla configurations.

The S30 also features USB 3.0 support for faster transfer rates, and now can support up to 128GB of memory. This powerful combination makes the S30 the ideal mid-range workstation solution for users across a variety of industries. It’s also fully certified for top ISV applications to optimize performance.

Short summary description Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-1650 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black:
This short summary of the Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-1650 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation S30, 3.2 GHz, Intel® Xeon® E5 Family, 8 GB, 256 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-1650 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-1650 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation S30. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1650. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 Family
Processor model *
E5-1650
Processor cores
6
Processor threads
12
Processor boost frequency
3.8 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 2011 (Socket R)
Processor cache
12 MB
Processor cache type
Smart Cache
Bus type
QPI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-1600
Processor codename
Sandy Bridge EP
Thermal Design Power (TDP)
130 W
Tcase
64 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Number of processors installed
1
CPU multiplier (bus/core ratio)
38
Maximum internal memory supported by processor
375 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600 MHz
Memory bandwidth supported by processor (max)
51.2 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
Graphics
On-board graphics card *
No
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
10
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Design
Chassis type *
Tower
Number of 3.5" bays
1
Number of 5.25" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® C206
Audio chip
Realtek ALC662
Audio system
HD
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
52.5 x 45.0 mm
Supported instruction sets
AVX
Scalability
1S
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
64601
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
800 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
483 mm
Height *
478 mm
Weight *
17.5 kg
Packaging content
Display included *
No
Other features
Optical drives quantity
1
Plug and Play
Yes
Cooling type
Active