Lenovo logo

Lenovo ThinkPad W510 Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52808
Info modified on:
23 Jan 2025, 18:08:00
Short summary description Lenovo ThinkPad W510 Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black:

Lenovo ThinkPad W510, Intel® Core™ i7, 1.6 GHz, 39.6 cm (15.6"), 4 GB, 320 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad W510 Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black:

Lenovo ThinkPad W510. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Mobile network generation: 3G. Discrete graphics card model: NVIDIA® Quadro® FX 880M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.67 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.