Lenovo logo

Lenovo ThinkPad W510 Intel® Core™ i7 i7-720QM 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24716
Info modified on:
23 Jan 2025, 18:26:31
Short summary description Lenovo ThinkPad W510 Intel® Core™ i7 i7-720QM 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Lenovo ThinkPad W510, Intel® Core™ i7, 1.6 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad W510 Intel® Core™ i7 i7-720QM 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Lenovo ThinkPad W510. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.