Lenovo logo

Lenovo IdeaPad U410 Intel® Core™ i7 i7-3517M Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 1.03 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20982
Info modified on:
25 Jan 2025, 22:53:11
Short summary description Lenovo IdeaPad U410 Intel® Core™ i7 i7-3517M Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 1.03 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Grey:

Lenovo IdeaPad U410, Intel® Core™ i7, 1.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1.03 TB

Long summary description Lenovo IdeaPad U410 Intel® Core™ i7 i7-3517M Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 1.03 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Grey:

Lenovo IdeaPad U410. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517M, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.03 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.