Lenovo ThinkStation D30, 2.1 GHz, Intel® Xeon® E5 V2 Family, 4 GB, 1 TB, DVD-RW, Windows 8 Pro
Lenovo ThinkStation D30. Processor frequency: 2.1 GHz, Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2620V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® Quadro® K2000. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Weight: 27.1 kg. Product colour: Black