Lenovo logo

Lenovo ThinkPad X220 Intel® Core™ i5 i5-2430M Laptop 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 80 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66545
Info modified on:
22 Jan 2025, 05:33:48
Short summary description Lenovo ThinkPad X220 Intel® Core™ i5 i5-2430M Laptop 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 80 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Lenovo ThinkPad X220, Intel® Core™ i5, 2.4 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 80 GB

Long summary description Lenovo ThinkPad X220 Intel® Core™ i5 i5-2430M Laptop 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 80 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Lenovo ThinkPad X220. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 80 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.