Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25111977 data-sheets &
28608 brands
– register (free)
Laptops
Lenovo ThinkPad X220 Intel® Core™ i7 i7-2640M 31.8 cm (12.5") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black
Lenovo ThinkPad X220 Intel® Core™ i7 i7-2640M 31.8 cm (12.5") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo 428767U
XML doc
Icecat LIVE: JS for Lenovo 428767U
Icecat Live DOC
JSON product data for Lenovo 428767U
JSON DOC
CSV product data for Lenovo 428767U
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
ThinkPad
Product series:
X
Product name:
X220
Product code:
428767U
Category:
Laptops
Icecat Product ID:
12362552
Data-sheet quality:
created/standardized by Icecat
Product views:
18450
Info modified on:
02 Feb 2025, 23:11:58
Lenovo 428767U (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo 428767U
XML doc
Icecat LIVE: JS for Lenovo 428767U
Icecat Live DOC
JSON product data for Lenovo 428767U
JSON DOC
CSV product data for Lenovo 428767U
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE