Lenovo logo

Lenovo ThinkPad T520 Intel® Core™ i7 i7-2860QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 160 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28956
Info modified on:
24 Jan 2025, 21:01:00
Short summary description Lenovo ThinkPad T520 Intel® Core™ i7 i7-2860QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 160 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Lenovo ThinkPad T520, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 8 GB, 160 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad T520 Intel® Core™ i7 i7-2860QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 160 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Lenovo ThinkPad T520. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2860QM, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.52 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.