Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 41N3015 internal hard drive 3.5" 250 GB Serial ATA

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41N3015
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41N3015 show
Show alternative article codes used in the online market place
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99625
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 11 Dec 2019 09:37:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 41N3015 internal hard drive 3.5" 250 GB Serial ATA :
The short editorial description of Lenovo 41N3015 internal hard drive 3.5" 250 GB Serial ATA

ThinkCentre 250GB Serial ATA Hard Disk Drive
More>>>
Lenovo 41N3015 internal hard drive 3.5" 250 GB Serial ATA:
The official marketing text of Lenovo 41N3015 internal hard drive 3.5" 250 GB Serial ATA as supplied by the manufacturer

Improve productivity for selected ThinkCentre systems with the ThinkCentre 250GB Serial ATA (S-ATA) Hard Disk Drive. Its 300 MB/sec instantaneous data transfer rate is a 50% improvement over previous S-ATA technology. The drive features S.M.A.R.T., which can warn of predictable, impending drive failure. S.M.A.R.T. is compatible with ThinkVantage Rescue and Recovery software, available separately, which can perform unattended backup of customer data from the drive before failure. Drives predicting failure within the limited warranty period are eligible for warranty replacement. Offered with a three-year limited warranty, this drive assumes the warranty terms of the Lenovo PC system in which it is installed. In selected Lenovo PCs the drive may be eligible for on-site service for up to three years.

• The 250GB Serial ATA (S-ATA) Hard Disk Drive (HDD) has features selected from the highest-quality HDDs available, including:
- 8 MB adaptive buffer
- 4.2 msec average latency
- Average read seek time under 9 msec
- Up to 300 MB/sec instantaneous data transfer rate -- a 50% improvement over previous S-ATA technology
• Includes Self-Monitoring, Analysis and Reporting Technology (S.M.A.R.T.) which helps to predict and warn of some impending drive failures and is compatible with ThinkVantage Rescue and Recovery software (available separately)
• Slim, one-inch-high profile
• Backed by a three-year limited warranty from Lenovo with renowned Service and Support available from IBM.

Short summary description Lenovo 41N3015 internal hard drive 3.5" 250 GB Serial ATA:
This short summary of the Lenovo 41N3015 internal hard drive 3.5" 250 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 41N3015, 3.5", 250 GB, 7200 RPM

Long summary description Lenovo 41N3015 internal hard drive 3.5" 250 GB Serial ATA:
This is an auto-generated long summary of Lenovo 41N3015 internal hard drive 3.5" 250 GB Serial ATA based on the first three specs of the first five spec groups.

Lenovo 41N3015. HDD size: 3.5", HDD capacity: 250 GB, HDD speed: 7200 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Type *
Characteristics of the device.
HDD
Storage drive buffer size
8 MB
Average seek time
9 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.2 ms
Features
Certification
UL, CSA, TUV, IEC, C-Tick, CE Mark, BSMI
Power
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Weight & dimensions
Width
The measurement or extent of something from side to side.
102 mm
Height
The measurement of the product from head to foot or from base to top.
147 mm
Depth
The distance from the front to the back of something.
26 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
640 g
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Customer service details
X