Lenovo logo

Lenovo ATI Radeon X1600 Pro, 256MB, VGA, DVI-I, TV-out, PCI-Express Dual Head Graphics Adapter GDDR2

Data-sheet quality:
created/standardized by Icecat
Product views:
72760
Info modified on:
02 Sept 2024, 20:32:09
Short summary description Lenovo ATI Radeon X1600 Pro, 256MB, VGA, DVI-I, TV-out, PCI-Express Dual Head Graphics Adapter GDDR2:

Lenovo ATI Radeon X1600 Pro, 256MB, VGA, DVI-I, TV-out, PCI-Express Dual Head Graphics Adapter, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description Lenovo ATI Radeon X1600 Pro, 256MB, VGA, DVI-I, TV-out, PCI-Express Dual Head Graphics Adapter GDDR2:

Lenovo ATI Radeon X1600 Pro, 256MB, VGA, DVI-I, TV-out, PCI-Express Dual Head Graphics Adapter. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0. Interface type: PCI Express x16

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.