Lenovo logo

Lenovo IdeaPad Y450 Intel® Core™2 Duo P7350 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106206
Info modified on:
23 Jan 2025, 19:00:14
Short summary description Lenovo IdeaPad Y450 Intel® Core™2 Duo P7350 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Windows Vista Home Premium:

Lenovo IdeaPad Y450, Intel® Core™2 Duo, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo IdeaPad Y450 Intel® Core™2 Duo P7350 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Windows Vista Home Premium:

Lenovo IdeaPad Y450. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Operating system installed: Windows Vista Home Premium. Weight: 2.1 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.