Lenovo logo

Lenovo IdeaPad Y550 Intel® Core™2 Duo T6500 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75115
Info modified on:
25 Jan 2025, 22:02:04
Short summary description Lenovo IdeaPad Y550 Intel® Core™2 Duo T6500 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium Grey:

Lenovo IdeaPad Y550, Intel® Core™2 Duo, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo IdeaPad Y550 Intel® Core™2 Duo T6500 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium Grey:

Lenovo IdeaPad Y550. Processor family: Intel® Core™2 Duo, Processor model: T6500, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Product colour: Grey. Weight: 2.75 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.