Lenovo logo

Lenovo ThinkStation S20 Intel® Xeon® 3000 Sequence W3520 4 GB Windows XP Professional Minitower Workstation

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55446
Info modified on:
19 Jul 2024, 20:06:23
Short summary description Lenovo ThinkStation S20 Intel® Xeon® 3000 Sequence W3520 4 GB Windows XP Professional Minitower Workstation:

Lenovo ThinkStation S20, 2.66 GHz, Intel® Xeon® 3000 Sequence, W3520, 4 GB, Windows XP Professional

Long summary description Lenovo ThinkStation S20 Intel® Xeon® 3000 Sequence W3520 4 GB Windows XP Professional Minitower Workstation:

Lenovo ThinkStation S20. Processor frequency: 2.66 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3520. Internal memory: 4 GB. Card reader integrated. Operating system installed: Windows XP Professional. Chassis type: Minitower. Product type: Workstation. Weight: 15 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.