Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Serial / Parallel Port Bay Adapter interface cards/adapter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Serial / Parallel Port Bay Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y8121 show
Show alternative article codes used in the online market place
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30268
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 18 May 2018 15:42:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo ThinkPad Serial / Parallel Port Bay Adapter interface cards/adapter :
The short editorial description of Lenovo ThinkPad Serial / Parallel Port Bay Adapter interface cards/adapter

ThinkPad Serial / Parallel Port Bay Adapter
More>>>
Lenovo ThinkPad Serial / Parallel Port Bay Adapter interface cards/adapter:
The official marketing text of Lenovo ThinkPad Serial / Parallel Port Bay Adapter interface cards/adapter as supplied by the manufacturer

The ThinkPad Serial/Parallel Port Bay Adapter fits inside the T60 Series Ultrabay Slim modular bay, so the serial and parallel ports lie flush with the system. The adapter delivers native serial and parallel signals, operating like a set of integrated ports. It is ideal for customers who must connect to serial or parallel devices and need a cable-free solution or require a native connection that cannot be achieved through USB-attached alternatives.

Features & Benefits:

- Fits inside the Ultrabay Slim device bay on ThinkPad T60 Series systems, eliminating the need for cumbersome cables or dongles
- Equips the ThinkPad system with serial and parallel ports that deliver native signals for maximum device support
- Backed by a Limited Warranty from Lenovo with renowned Service and Support available from IBM.

Short summary description Lenovo ThinkPad Serial / Parallel Port Bay Adapter interface cards/adapter:
This short summary of the Lenovo ThinkPad Serial / Parallel Port Bay Adapter interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Serial / Parallel Port Bay Adapter, Serial, 5 - 50 °C, 10 - 80%, 129 mm, 130 mm, 10 mm

Long summary description Lenovo ThinkPad Serial / Parallel Port Bay Adapter interface cards/adapter:
This is an auto-generated long summary of Lenovo ThinkPad Serial / Parallel Port Bay Adapter interface cards/adapter based on the first three specs of the first five spec groups.

Lenovo ThinkPad Serial / Parallel Port Bay Adapter. Host interface: Serial. Width: 129 mm, Depth: 130 mm, Height: 10 mm. Form factor: Plug-in, Compatible operating systems: Windows 2000/XP

Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
Serial
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 50 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
The measurement or extent of something from side to side.
129 mm
Depth
The distance from the front to the back of something.
130 mm
Height
The measurement of the product from head to foot or from base to top.
10 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
100 g
Other features
Form factor
The shape or design of the product.
Plug-in
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP
Country Distributor
Österreich 1 distributor(s)
Customer service details