Lenovo logo

Lenovo ThinkPad Universal Thunderbolt 4 Wired Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157702
Info modified on:
24 Apr 2025, 19:42:37
Short summary description Lenovo ThinkPad Universal Thunderbolt 4 Wired Black:

Lenovo ThinkPad Universal Thunderbolt 4, Wired, Thunderbolt 4, 3.5 mm, Black, cULus, FCC, ICES, NOM, DC

Long summary description Lenovo ThinkPad Universal Thunderbolt 4 Wired Black:

Lenovo ThinkPad Universal Thunderbolt 4. Connectivity technology: Wired, Host interface: Thunderbolt 4, Headphone connectivity: 3.5 mm. Product colour: Black, Certification: cULus, FCC, ICES, NOM. Power source type: DC, Input current: 6.75 A, Power supply: 135 W. Width: 220 mm, Depth: 80 mm, Height: 30 mm. Package width: 270 mm, Package depth: 195 mm, Package height: 85 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.