Lenovo logo

Lenovo VoIP Speaker 360 Camera

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146292
Info modified on:
10 Apr 2024, 15:11:52
Short summary description Lenovo VoIP Speaker 360 Camera:

Lenovo VoIP 360 Camera Speaker, USB Type-C, Black, Microsoft Skype for Business, Skype, Amazon Chime, Cisco Webex, Cisco Jabber, Google Hangouts,..., Full HD, 1920 x 1080 pixels, M-JPEG

Long summary description Lenovo VoIP Speaker 360 Camera:

Lenovo VoIP 360 Camera Speaker. Camera interface: USB Type-C, Product colour: Black, Compatibility: Microsoft Skype for Business, Skype, Amazon Chime, Cisco Webex, Cisco Jabber, Google Hangouts,.... HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Video formats supported: M-JPEG. Power source: Interface port. Width: 90 mm, Depth: 90 mm, Height: 94.5 mm. Cables included: USB Type-C to USB Type-C/USB Type-A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.