Lenovo logo

Lenovo ThinkPad Ultra Dock - 170W Docking Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45748
Info modified on:
09 Sept 2020, 15:50:45
Short summary description Lenovo ThinkPad Ultra Dock - 170W Docking Black:

Lenovo ThinkPad Ultra Dock - 170W, Docking, 10,100,1000 Mbit/s, Black, Lenovo, ThinkPad, 100-240 V

Long summary description Lenovo ThinkPad Ultra Dock - 170W Docking Black:

Lenovo ThinkPad Ultra Dock - 170W. Connectivity technology: Docking. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: Lenovo, Compatibility: ThinkPad. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 170 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.