Lenovo logo

Lenovo ThinkPad W500 Intel® Core™2 Duo T9600 39.1 cm (15.4") 4 GB DDR3-SDRAM 160 GB AMD Mobility FireGL V5700 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72636
Info modified on:
29 Jan 2025, 19:22:26
Short summary description Lenovo ThinkPad W500 Intel® Core™2 Duo T9600 39.1 cm (15.4") 4 GB DDR3-SDRAM 160 GB AMD Mobility FireGL V5700 Windows Vista Business:

Lenovo ThinkPad W500, Intel® Core™2 Duo, 2.8 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 4 GB, 160 GB

Long summary description Lenovo ThinkPad W500 Intel® Core™2 Duo T9600 39.1 cm (15.4") 4 GB DDR3-SDRAM 160 GB AMD Mobility FireGL V5700 Windows Vista Business:

Lenovo ThinkPad W500. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility FireGL V5700. Operating system installed: Windows Vista Business. Weight: 2.63 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.