Lenovo logo

Lenovo Rubber Dome - Business Black keyboard PS/2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63486
Info modified on:
04 Apr 2019, 05:25:04
Long product name Lenovo Rubber Dome - Business Black keyboard PS/2:

Rubber Dome Keyboard - Business Black

Lenovo Rubber Dome - Business Black keyboard PS/2:

The IBM Preferred Keyboard continues IBM's tradition of durably designed keyboards with just the right feel. Solid construction houses 105 quiet keys (104 keys for US and Russian languages), including three Windows keys. The detachable palm rest, adjustable tilt and two-metre (six-foot) cable provide flexibility and comfort.

Short summary description Lenovo Rubber Dome - Business Black keyboard PS/2:

Lenovo Rubber Dome Keyboard - Business Black, Wired, PS/2

Long summary description Lenovo Rubber Dome - Business Black keyboard PS/2:

Lenovo Rubber Dome Keyboard - Business Black. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 105, -

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.