Lenovo logo

Lenovo ThinkPad X201 Intel® Core™ i7 i7-620M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53229
Info modified on:
22 Jan 2025, 05:40:30
Short summary description Lenovo ThinkPad X201 Intel® Core™ i7 i7-620M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB Intel® HD Graphics Windows 7 Professional Black:

Lenovo ThinkPad X201, Intel® Core™ i7, 2.66 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad X201 Intel® Core™ i7 i7-620M 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB Intel® HD Graphics Windows 7 Professional Black:

Lenovo ThinkPad X201. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.63 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.