Lenovo logo

Lenovo ThinkPad E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 192 GB SSD AMD Radeon R7 M265 Black, Graphite

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10081
Info modified on:
25 Jan 2025, 22:16:47
Short summary description Lenovo ThinkPad E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 192 GB SSD AMD Radeon R7 M265 Black, Graphite:

Lenovo ThinkPad E550, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 192 GB

Long summary description Lenovo ThinkPad E550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 192 GB SSD AMD Radeon R7 M265 Black, Graphite:

Lenovo ThinkPad E550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 192 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500. Product colour: Black, Graphite

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.