Lenovo logo

Lenovo ThinkCentre Edge 72 Intel® Core™ i5 i5-2400 2 GB DDR3-SDRAM 1 TB Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42803
Info modified on:
10 Aug 2024, 07:36:07
Short summary description Lenovo ThinkCentre Edge 72 Intel® Core™ i5 i5-2400 2 GB DDR3-SDRAM 1 TB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre Edge 72, 3.1 GHz, Intel® Core™ i5, 2 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre Edge 72 Intel® Core™ i5 i5-2400 2 GB DDR3-SDRAM 1 TB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre Edge 72. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.