Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25165249 data-sheets &
28622 brands
– register (free)
Laptops
Lenovo ThinkPad X230 Tablet Intel® Core™ i5 i5-3320M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Lenovo ThinkPad X230 Tablet Intel® Core™ i5 i5-3320M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo 343522U
XML doc
Icecat LIVE: JS for Lenovo 343522U
Icecat Live DOC
JSON product data for Lenovo 343522U
JSON DOC
CSV product data for Lenovo 343522U
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
ThinkPad
Product series:
X
Product name:
X230 Tablet
Product code:
343522U
Category:
Laptops
Icecat Product ID:
14583426
Data-sheet quality:
created/standardized by Icecat
Product views:
82166
Info modified on:
24 Jan 2025, 20:51:35
Lenovo 343522U (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo 343522U
XML doc
Icecat LIVE: JS for Lenovo 343522U
Icecat Live DOC
JSON product data for Lenovo 343522U
JSON DOC
CSV product data for Lenovo 343522U
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE