Lenovo logo

Lenovo ThinkCentre Edge 92z Intel® Core™ i7 i7-3770S 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 7 Professional Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35513
Info modified on:
23 Jul 2024, 21:16:51
Short summary description Lenovo ThinkCentre Edge 92z Intel® Core™ i7 i7-3770S 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 7 Professional Black:

Lenovo ThinkCentre Edge 92z, 54.6 cm (21.5"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 7 Professional

Long summary description Lenovo ThinkCentre Edge 92z Intel® Core™ i7 i7-3770S 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 7 Professional Black:

Lenovo ThinkCentre Edge 92z. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7650A. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.