Lenovo logo

Lenovo ThinkCentre Edge 92z Intel® Core™ i5 i5-3470S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25793
Info modified on:
07 Oct 2024, 17:45:39
Short summary description Lenovo ThinkCentre Edge 92z Intel® Core™ i5 i5-3470S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Pro Black:

Lenovo ThinkCentre Edge 92z, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8 Pro

Long summary description Lenovo ThinkCentre Edge 92z Intel® Core™ i5 i5-3470S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Pro Black:

Lenovo ThinkCentre Edge 92z. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7650A. Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.