Lenovo ThinkCentre M82, 3.1 GHz, Intel® Core™ i5, 4 GB, 250 GB, DVD-RW, Windows 7 Professional
Lenovo ThinkCentre M82. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black