Lenovo logo

Lenovo ThinkPad X131e AMD E E1-1200 Laptop 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10765
Info modified on:
30 Jan 2025, 19:42:58
Short summary description Lenovo ThinkPad X131e AMD E E1-1200 Laptop 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

Lenovo ThinkPad X131e, AMD E, 1.4 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad X131e AMD E E1-1200 Laptop 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

Lenovo ThinkPad X131e. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-1200, Processor frequency: 1.4 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7310. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.