Lenovo logo

Lenovo ThinkPad Edge E130 Intel® Core™ i3 i3-2365M Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67526
Info modified on:
22 Jan 2025, 05:57:29
Short summary description Lenovo ThinkPad Edge E130 Intel® Core™ i3 i3-2365M Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB Black:

Lenovo ThinkPad Edge E130, 2nd gen Intel® Core™ i3, 1.4 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo ThinkPad Edge E130 Intel® Core™ i3 i3-2365M Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB Black:

Lenovo ThinkPad Edge E130. Product type: Netbook. Processor family: 2nd gen Intel® Core™ i3, Processor model: i3-2365M, Processor frequency: 1.4 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Product colour: Black. Weight: 1.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.