Lenovo logo

Lenovo ThinkCentre M71e Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB FreeDOS SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83556
Info modified on:
23 Jul 2024, 21:16:00
Short summary description Lenovo ThinkCentre M71e Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB FreeDOS SFF PC Black:

Lenovo ThinkCentre M71e, 3.1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-ROM, FreeDOS

Long summary description Lenovo ThinkCentre M71e Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB FreeDOS SFF PC Black:

Lenovo ThinkCentre M71e. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: FreeDOS. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.