Lenovo ThinkStation P3 Ultra SFF, Intel® Core™ i5, i5-14600K, 32 GB, 1 TB, Windows 11 Pro, 64-bit
Lenovo ThinkStation P3 Ultra SFF. Processor family: Intel® Core™ i5, Processor model: i5-14600K. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA T1000. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black