Lenovo ThinkStation P3 Tiny, Intel® Core™ i5, i5-13400, 8 GB, DDR5-SDRAM, 512 GB, Windows 11 Pro
Lenovo ThinkStation P3 Tiny. Processor family: Intel® Core™ i5, Processor model: i5-13400. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730, Discrete graphics card model: NVIDIA T400. Operating system installed: Windows 11 Pro. Power supply: 230 W. Chassis type: Mini PC. Product type: Workstation. Weight: 1.4 kg. Product colour: Black