Lenovo logo

Lenovo ThinkStation P358 AMD Ryzen™ 7 PRO 5845 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30201
Info modified on:
03 Jul 2025, 16:36:00
Short summary description Lenovo ThinkStation P358 AMD Ryzen™ 7 PRO 5845 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:

Lenovo ThinkStation P358, 3.4 GHz, AMD Ryzen™ 7 PRO, 5845, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkStation P358 AMD Ryzen™ 7 PRO 5845 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:

Lenovo ThinkStation P358. Processor frequency: 3.4 GHz, Processor family: AMD Ryzen™ 7 PRO, Processor model: 5845. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.