Lenovo logo

Lenovo ThinkStation P340 Intel Xeon W W-1270P 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38479
Info modified on:
14 Jun 2024, 18:47:41
Short summary description Lenovo ThinkStation P340 Intel Xeon W W-1270P 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Tower Workstation Black:

Lenovo ThinkStation P340, 3.8 GHz, Intel Xeon W, 16 GB, 512 GB, DVD±RW, Windows 10 Pro for Workstations

Long summary description Lenovo ThinkStation P340 Intel Xeon W W-1270P 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Tower Workstation Black:

Lenovo ThinkStation P340. Processor frequency: 3.8 GHz, Processor family: Intel Xeon W, Processor model: W-1270P. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro for Workstations. Power supply: 500 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.