Lenovo logo

Lenovo ThinkStation P340 Tiny Intel® Core™ i9 i9-10900T 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Windows 10 Pro Mini PC Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18463
Info modified on:
14 Jun 2024, 02:41:42
Short summary description Lenovo ThinkStation P340 Tiny Intel® Core™ i9 i9-10900T 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Windows 10 Pro Mini PC Workstation Black:

Lenovo ThinkStation P340 Tiny, 1.9 GHz, Intel® Core™ i9, i9-10900T, 32 GB, 1 TB, Windows 10 Pro

Long summary description Lenovo ThinkStation P340 Tiny Intel® Core™ i9 i9-10900T 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Windows 10 Pro Mini PC Workstation Black:

Lenovo ThinkStation P340 Tiny. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900T. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P1000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.