- - Mini PC Black 135 W
- - Intel® Core™ i7 i7-6700T 2.8 GHz
- - 16 GB DDR4-SDRAM 2133 MHz 1 x 16 GB
- - 512 GB SSD
- - NVIDIA® Quadro® P600 2 GB Intel® HD Graphics 530
- - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.1
- - Windows 7 Professional 64-bit
Intel Core i7-6700T (8M Cache, 2.9GHz), 16GB DDR4 2133MHz, 512GB SSD, Intel HD 530 + NVIDIA Quadro P600 (2GB), Gigabit Ethernet, Wi-Fi 802.11 ac/a/b/g/n, Bluetooth 4.1, Windows 7 Professional 64-bit/Windows 10 Pro 64-bit
Think Big With the World's Smallest Workstation
- ISV-certified workstation performance
- Professional graphics, powerful technology
- Supports up to 6 independent displays
- Modular design for all-in-one workstation
- Wireless power on/off
Packs a Punch
At less than 3 pounds, the ThinkStation P320 Tiny is the world’s smallest workstation. But don’t be fooled by the size. With the latest Intel® processing technology, NVIDIA® professional graphics, ISV-certification, and blazing-fast storage options, this Tiny delivers a knockout performance.
Tiny Footprint, Big Statement
At 96% smaller than a traditional workstation, the ThinkStation P320 Tiny is extremely compact. It’s also very versatile and can fit just about anywhere, horizontally or vertically —mount it on a wall, under a desk, or even behind a monitor to create a modular all-in-one.
Realize Your Potential
Supporting up to six independent displays, this tiny workstation is ideal for everything from finance to design, from education to healthcare. ISV-certification makes ThinkStation P320 Tiny a top choice across industries, ensuring a consistent and accurate software experience. What’s more, with the Lenovo Performance Tuner application, you can easily optimize system settings and maximize performance.
Leave Your Screwdrivers Behind
With tool-free accessibility, the ThinkStation P320 Tiny is every IT tech's dream. Thanks to a simple, efficient design, system maintenance and upgrading is a cinch. The bottom door opens for access to memory and storage, and has a wireless internal and external LAN antenna for better connectivity.
Help Is Just a Keystroke Away
With high-performance Intel® Core™ vPro™ processors, your IT team can remotely access your fleet of workstations from anywhere. They can easily roll out software upgrades or fixes to all systems on the network, saving on both management costs and desk-side visit time. And with a wireless power switch, the ThinkStation P320 Tiny can even be turned on and off remotely.
Built for Business—Tested for Life
Beaten, battered, and bruised, ThinkStation P320 Tiny passes 12 extreme military-stress tests and 200 rigorous quality checks. From enduring arctic temperatures of -20 degrees C, to desert heat of 60 degrees C, this device can more than handle the knocks of everyday life.
Lenovo ThinkStation P320, 2.8 GHz, Intel® Core™ i7, i7-6700T, 16 GB, 512 GB, Windows 7 Professional
Lenovo ThinkStation P320. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® P600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Mini PC. Product type: Mini PC