Lenovo logo

Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27333
Info modified on:
14 Jun 2024, 21:51:56
Short summary description Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P320, 4.2 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkStation P320 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P320. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.