Lenovo ThinkStation P520, 4.1 GHz, Intel Xeon W, 32 GB, 512 GB, DVD±RW, Windows 10 Pro for Workstations
Lenovo ThinkStation P520. Processor frequency: 4.1 GHz, Processor family: Intel Xeon W, Processor model: W-2225. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA Quadro RTX 4000. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 900 W. Chassis type: Tower. Product type: Workstation