Lenovo logo

Lenovo ThinkStation P910 Intel® Xeon® E5 v4 E5-2620V4 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P5000 Windows 10 Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22897
Info modified on:
14 Mar 2024, 17:57:38
Short summary description Lenovo ThinkStation P910 Intel® Xeon® E5 v4 E5-2620V4 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P5000 Windows 10 Tower Workstation Black:

Lenovo ThinkStation P910, 2.1 GHz, Intel® Xeon® E5 v4, 32 GB, 1 TB, DVD±RW, Windows 10

Long summary description Lenovo ThinkStation P910 Intel® Xeon® E5 v4 E5-2620V4 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P5000 Windows 10 Tower Workstation Black:

Lenovo ThinkStation P910. Processor frequency: 2.1 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-2620V4. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® P5000. Operating system installed: Windows 10. Power supply: 1300 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.