Lenovo logo

Lenovo ThinkStation P410 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® K1200 Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24073
Info modified on:
14 Jun 2024, 22:15:09
Short summary description Lenovo ThinkStation P410 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® K1200 Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation P410, 3.5 GHz, Intel® Xeon® E5 v4, 16 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation P410 Intel® Xeon® E5 v4 E5-1620V4 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® K1200 Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation P410. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® K1200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Tower. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.