- - Workstation Black 450 W
- - Intel® Xeon® E5 v4 E5-1650V4 3.6 GHz
- - 16 GB DDR4-SDRAM 2400 MHz 2 x 8 GB
- - 512 GB SSD DVD±RW Card reader integrated
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 7 Professional 64-bit
Intel Xeon E3-1650v4 (3.6GHz, 15M Cache), 16GB DDR4, 512GB SSD, Gigabit Ethernet, Windows 7 Pro 64-bit
Affordable Power
Closing the gap between price and performance, the ThinkStation® P410 offers an Intel® Xeon® E5-1600 v4 Series Processor and higher memory capacity than any competing workstation on the market. It's a mainstream workstation at an entry-level price.
Reliable Performer
The P410 is a solid, worry-free performer that can handle even the most daunting workload. Intel® Xeon® processors with Turbo Max 3.0 and NVIDIA® Quadro® graphics deliver powerful performance with ISV certifications, fully customizable storage, memory, power and I/O configurations.
Unmatched Usability
Lenovo is a leader in workstation technology, engineering the systems that cater to the needs of power-hungry professionals.. ThinkStation P Series workstations don't just stop at hardware innovation, but offer the Lenovo Performance Tuner to fine-tune the user experience; including resource affinity and software-specific profiles.
Innovative Features
The Flex module allows for unprecedented flexibility in customizing I/O ports including the fastest connection using Intel® ThunderboltTM 3.
No-hassle Deployment
Advanced Deployment Services include custom image load and creation, and asset tagging to protect your investment. Includes Lenovo Services for Enterprise Business Class Support.
Lenovo ThinkStation P410, 3.6 GHz, Intel® Xeon® E5 v4, 16 GB, 512 GB, DVD±RW, Windows 7 Professional
Lenovo ThinkStation P410. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1650V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black