"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129"
"","","33428578","","Lenovo","30B3003EMH","33428578","","PCs/Workstations","153","ThinkStation","P","P410","20240307153452","ICECAT","1","14909","https://images.icecat.biz/img/gallery/32821111_2764339426.jpg","725x515","https://images.icecat.biz/img/gallery_lows/32821111_2764339426.jpg","https://images.icecat.biz/img/gallery_mediums/32821111_2764339426.jpg","https://images.icecat.biz/img/gallery_thumbs/32821111_2764339426.jpg","","","Lenovo ThinkStation P410 Intel® Xeon® E5 v4 E5-1650V4 16 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Mini Tower Workstation Black","Intel Xeon E3-1650v4 (3.6GHz, 15M Cache), 16GB DDR4, 512GB SSD, Gigabit Ethernet, Windows 7 Pro 64-bit","Lenovo ThinkStation P410, 3.6 GHz, Intel® Xeon® E5 v4, 16 GB, 512 GB, DVD±RW, Windows 7 Professional","Lenovo ThinkStation P410. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1650V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black","Affordable Power\nClosing the gap between price and performance, the ThinkStation® P410 offers an Intel® Xeon® E5-1600 v4 Series Processor and higher memory capacity than any competing workstation on the market. It's a mainstream workstation at an entry-level price. \n \nReliable Performer\nThe P410 is a solid, worry-free performer that can handle even the most daunting workload. Intel® Xeon® processors with Turbo Max 3.0 and NVIDIA® Quadro® graphics deliver powerful performance with ISV certifications, fully customizable storage, memory, power and I/O configurations. \n\nUnmatched Usability\nLenovo is a leader in workstation technology, engineering the systems that cater to the needs of power-hungry professionals.. ThinkStation P Series workstations don't just stop at hardware innovation, but offer the Lenovo Performance Tuner to fine-tune the user experience; including resource affinity and software-specific profiles. \n\nInnovative Features \nThe Flex module allows for unprecedented flexibility in customizing I/O ports including the fastest connection using Intel® ThunderboltTM 3.\n\nNo-hassle Deployment\nAdvanced Deployment Services include custom image load and creation, and asset tagging to protect your investment. Includes Lenovo Services for Enterprise Business Class Support.","https://images.icecat.biz/img/gallery/32821111_2764339426.jpg|https://images.icecat.biz/img/gallery/32928621_8076404781.jpg|https://images.icecat.biz/img/gallery/32821111_3099788453.jpg","725x515|590x361|590x415","||","","","","","","","","","","","Processor","Processor family: Intel® Xeon® E5 v4","Processor manufacturer: Intel","Processor model: E5-1650V4","Processor frequency: 3.6 GHz","Processor cores: 6","Processor threads: 12","Processor boost frequency: 4 GHz","Processor socket: LGA 2011-v3","Processor cache: 15 MB","Processor cache type: Smart Cache","Bus type: QPI","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Xeon E5-1600 v4","Processor codename: Broadwell","Thermal Design Power (TDP): 140 W","Tcase: 69 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 40","Number of processors installed: 1","Stepping: R0","Maximum internal memory supported by processor: 1.54 TB","Memory types supported by processor: DDR4-SDRAM","Memory clock speeds supported by processor: 1600,1866,2133,2400 MHz","Memory bandwidth supported by processor (max): 76.8 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 16 GB","Maximum internal memory: 128 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 2 x 8 GB","Memory slots: 4x DIMM","Memory clock speed: 2400 MHz","ECC: Yes","Memory channels: Quad-channel","Storage","Total storage capacity: 512 GB","Optical drive type: DVD±RW","Storage media: SSD","Number of storage drives installed: 1","Number of SSDs installed: 1","SSD capacity: 512 GB","Card reader integrated: Yes","Graphics","On-board graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Not available","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Expansion slots","PCI Express x4 (Gen 2.x) slots: 1","PCI Express x8 (Gen 3.x) slots: 1","PCI Express x16 (Gen 3.x) slots: 2","Design","Chassis type: Mini Tower","Product colour: Black","Placement supported: Vertical","Performance","Product type: Workstation","Motherboard chipset: Intel® C612","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 10 Pro","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel Flex Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: Yes","Processor package size: 45 x 52.5 mm","Supported instruction sets: AVX 2.0","Processor code: SR2P7","Scalability: 1S","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 46 bit","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 1.00","Processor ARK ID: 92994","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Conflict-Free processor: Yes","Power","Power supply: 450 W","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -10 - 60 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 175 mm","Depth: 426 mm","Height: 376 mm","Weight: 14 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Other features","Optical drives quantity: 1"