Lenovo ThinkStation P310, 3.8 GHz, Intel® Core™ i3, i3-6300, DVD±RW, Windows 7 Professional, 64-bit
Lenovo ThinkStation P310. Processor frequency: 3.8 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6300. Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® K420. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 210 W. Chassis type: SFF. Product type: Workstation. Weight: 7.9 kg. Product colour: Black