Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P310 E3-1230V5 Tower Intel® Xeon® E3 v5 DDR4-SDRAM Windows 10 Pro Workstation Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P310
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30ASS28000
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1377
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 25 Nov 2020 15:22:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Lenovo ThinkStation P310 E3-1230V5 Tower Intel® Xeon® E3 v5 DDR4-SDRAM Windows 10 Pro Workstation Black :
The short editorial description of Lenovo ThinkStation P310 E3-1230V5 Tower Intel® Xeon® E3 v5 DDR4-SDRAM Windows 10 Pro Workstation Black

Intel Xeon E3-1230V5 (3.4 GHz), GB DDR4 SDRAM, Storage drive, DVD±RW, Gigabit Ethernet, Windows 10 Pro/Windows 7 Professional 64 bit
More>>>
Lenovo ThinkStation P310 E3-1230V5 Tower Intel® Xeon® E3 v5 DDR4-SDRAM Windows 10 Pro Workstation Black:
The official marketing text of Lenovo ThinkStation P310 E3-1230V5 Tower Intel® Xeon® E3 v5 DDR4-SDRAM Windows 10 Pro Workstation Black as supplied by the manufacturer

Unparalleled Usability
The ThinkStation P310 delivers unparalleled ease of use. From tool-less access to integrated handles, from modular design to a wide array of configurations supported by Flex features, the P310 provides the ultimate performance with full-featured scalability.

Easy access to hardware simplifies upgrades for IT staff. Plus, the clean, functional design makes the P310 exceptionally easy to lift and carry.

Unmatched Performance
Intel® Xeon® processors and NVIDIA® Quadro® graphics deliver powerful performance for mission-critical work. Powerful enough for finance, engineering and architecture, as well as medical and science applications, while boasting the most storage in its class.

Superior Reliability
ISV-certifications and ECC memory ensure exceptional reliability.

Innovative Flexibility
The Flex Module allows for unprecedented flexibility in customizing I/O ports. Mix and match only the components you need, including ultraslim ODD, 29-in-1 media card reader, FireWire, and eSATA.

Energy-Efficient
Lenovo ThinkStation is the only workstation awarded GREENGUARD® certification. Plus, the P310 is rated EPEAT Gold, ENERGY STAR 6.0, and up to 80 PLUS® Platinum PSU. So you can feel good about helping the planet while lowering your bottom line.

Short summary description Lenovo ThinkStation P310 E3-1230V5 Tower Intel® Xeon® E3 v5 DDR4-SDRAM Windows 10 Pro Workstation Black:
This short summary of the Lenovo ThinkStation P310 E3-1230V5 Tower Intel® Xeon® E3 v5 DDR4-SDRAM Windows 10 Pro Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P310, 3.4 GHz, Intel® Xeon® E3 v5, E3-1230V5, DDR4-SDRAM, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkStation P310 E3-1230V5 Tower Intel® Xeon® E3 v5 DDR4-SDRAM Windows 10 Pro Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation P310 E3-1230V5 Tower Intel® Xeon® E3 v5 DDR4-SDRAM Windows 10 Pro Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation P310. Processor frequency: 3.4 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1230V5. Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Card reader integrated, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Chassis type: Tower. Product type: Workstation. Weight: 13 kg. Product colour: Black

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
E3-1230V5
Processor family *
Intel® Xeon® E3 v5
Processor cores *
4
Processor frequency *
3.4 GHz
Processor boost frequency
3.8 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
Processor threads
8
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E3-1200 v5
Processor codename
Skylake
Thermal Design Power (TDP)
80 W
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,1x8+2x4,2x8
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM,DDR4-SDRAM
Memory clock speeds supported by processor
1333,1600,1866,2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Optical drive type *
DVD±RW
Card reader integrated *
Yes
RAID support
Yes
RAID levels
0,1,5,10
Graphics
On-board graphics adapter *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port *
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Number of SATA III connectors
5
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
2
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Number of 5.25" bays
2
Product colour *
Black
Performance
Motherboard chipset
Intel® C236
Compatible processor series
Intel® Core™ i3, Intel Core i5, Intel Core i7
Audio chip
Realtek ALC662
Audio system
High Definition Audio
Product type *
Workstation
Trusted Platform Module (TPM)
Yes
Software
Operating system installed *
Windows 10 Pro
Recovery operating system
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR2LE
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
88182
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Conflict-Free processor
Yes
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Certificates
Certification
GreenGuard
Weight & dimensions
Width *
175 mm
Depth *
426 mm
Height *
376 mm
Weight *
13 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Cables included
AC
Manual
Yes
AC adapter included
Yes
Technical details
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Other features
Optical drives quantity
1