Lenovo logo

Lenovo ThinkStation P700 Intel Xeon E5 v3 E5-2670V3 96 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34578
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkStation P700 Intel Xeon E5 v3 E5-2670V3 96 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation P700, 2.3 GHz, Intel Xeon E5 v3, 96 GB, 256 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation P700 Intel Xeon E5 v3 E5-2670V3 96 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation P700. Processor frequency: 2.3 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-2670V3. Internal memory: 96 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.