Lenovo ThinkStation P700, 2.4 GHz, Intel Xeon E5 v3, 8 GB, 180 GB, DVD-RW, Windows 8.1 Pro
Lenovo ThinkStation P700. Processor frequency: 2.4 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-2630V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 180 GB, Storage media: SSD, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® Quadro® K2200. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Tower. Product type: Workstation